XT2SU3060FFZD0NXXX详情
ABB XT2SU3060FFZD0NXXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Aluminum
Manufacturer Part Number
YCAK28R4N
Manufacturer
Burndy
Approvals
CSA, IEC, UL
Mounting
Panel
额定电流
60 A
保护措施
Branch Circuit
端子类型
Barrel - Standard, Four Hole
螺柱尺寸
1/2
XT2SU3060FFZD0NXXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。