XT2VE4032BFF000XXX详情
ABB XT2VE4032BFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
506243
Approvals
CE, cULus, EAC, TUV
Manufacturer
PILZ
Mounting
Panel
额定电流
32 A
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
工作电压
24 VDC
触点
3NO
知识产权评级
IP67, IP69
XT2VE4032BFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。