XT2VU4010FFF000XXX详情
ABB XT2VU4010FFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB8MS-31LT2
Approvals
CE, CSA, UL
Manufacturer
IDEC
Mounting
Panel
RoHS
Non-Compliant
定位的数量
3
额定电流
10 A
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
触点
2NO, 2NC
XT2VU4010FFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。