XT3SU3060AFF000XXX详情
ABB XT3SU3060AFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
R4
Package
ACS310R4IP20
Manufacturer Part Number
ACS310-03U-48A4-4
Manufacturer
ABB
Mounting
Panel
Approvals
CSA, IEC, UL
额定电流
60 A
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
最高频率
500 Hz
知识产权评级
IP20
XT3SU3060AFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。