XT4HQ3100FFFB00XXX详情
ABB XT4HQ3100FFFB00XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
Enclosure
Plastic
Manufacturer Part Number
782XBX3M4L-110/125D
Approvals
CE, CSA, UL
Contact Materials
Silver
终端
.187 in. Flat Blade
额定电流
100 A
保护措施
Branch Circuit
端子类型
Bolt-On
触点
DPDT
XT4HQ3100FFFB00XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。