XT4LU4100HFF000XXX详情
ABB XT4LU4100HFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Manufacturer
Gems Sensors & Controls
Seal
无
Manufacturer Part Number
XT4LU4100HFF000XXX
Approvals
CSA, IEC, UL
Mounting
Panel
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
压力范围
2.5-7.4 psi
XT4LU4100HFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。