Z1BDUHBK200A000000XX详情
ABB Z1BDUHBK200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
20 to 14, 20 AWG
Contact Materials
Brass
Mounting
电缆安装
Manufacturer Part Number
Z1BDUHBK200A000000XX
Approvals
UL
Manufacturer
ABB
连接器类型
连接器 电源
性别
Pin
触点类型
Power
产品长度
20.95 mm
Z1BDUHBK200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。