Z1CPEFBE000A000000XX详情
ABB Z1CPEFBE000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
20 to 17, 20 AWG
Manufacturer Part Number
Z1CPEFBE000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
类型
引脚端子
性别
Plug
产品长度
11.5 mm
Z1CPEFBE000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。