Z2NFUKBN200A000000XX详情
ABB Z2NFUKBN200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
20-39
Contact Materials
铍铜
Mounting
Jam Nut
Manufacturer Part Number
Z2NFUKBN200A000000XX
Approvals
UL
Manufacturer
ABB
操作温度
-55 to 175 °C
性别
Receptacle
触点性别
SKT
应力消除
无
产品长度
37.22 mm
Z2NFUKBN200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。