Z2NQEGBF000A000000XX详情
ABB Z2NQEGBF000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
20-41
Contact Materials
Copper Alloy
Mounting
壁挂式
Manufacturer Part Number
Z2NQEGBF000A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-55 to 125 °C
性别
Receptacle
触点性别
PIN
应力消除
有
产品长度
59.54 mm
Z2NQEGBF000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。