Z2NUELBF000A000000XX详情
ABB Z2NUELBF000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
12-10
Contact Materials
铍铜
Mounting
电缆安装
Manufacturer Part Number
Z2NUELBF000A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-55 to 175 °C
性别
Plug
触点性别
PIN
应力消除
无
产品长度
36.07 mm
Z2NUELBF000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。