Z2SREHBB000A000000XX详情
ABB Z2SREHBB000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Metal
Manufacturer Part Number
Z2SREHBB000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
性别
Plug-Plug
接头数量
3 POS
产品长度
60.4 mm
Z2SREHBB000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。