Z2VFUKBK200A000000XX详情
ABB Z2VFUKBK200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
CFPAK
Number of Channels per Chip
1
Mounting
表面贴装
Manufacturer Part Number
Z2VFUKBK200A000000XX
Approvals
UL
Manufacturer
ABB
Usage Level
Military grade
操作温度
-55 to 125 °C
引脚数量
8
工作电源电流
0.53@±2.5V mA
筛选水平
Military
电源类型
Dual/Single
Z2VFUKBK200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。