Z4VFUKAJ200A000000XX详情
ABB Z4VFUKAJ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
10SL-3
Contact Materials
Copper Alloy
Mounting
电缆安装
Manufacturer Part Number
Z4VFUKAJ200A000000XX
Approvals
UL
Manufacturer
ABB
操作温度
-55 to 125 °C
性别
Plug
触点性别
SKT
应力消除
无
产品长度
46.69 mm
Z4VFUKAJ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。