Z6HKUSAE000A000000XX详情
ABB Z6HKUSAE000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24
Termination Method
Solder
Cable Types
PVC
Manufacturer Part Number
Z6HKUSAE000A000000XX
Approvals
UL
Manufacturer
ABB
Mounting
DRAWOUT
连接器类型
2POS Junior Timer Connector
性别
F
电缆长度
1.5 m
Z6HKUSAE000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。