Z6HXESBE000A000000XX详情
ABB Z6HXESBE000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Supplier Package
DIP
Contact Materials
Copper Alloy
Mounting
表面贴装
Manufacturer Part Number
Z6HXESBE000A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-40 to 85 °C
引脚数量
4
Z6HXESBE000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。