Z6HYETAN200A000000XX详情
ABB Z6HYETAN200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
13.5, 17 AWG
Manufacturer Part Number
Z6HYETAN200A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
DRAWOUT
类型
环形舌片端子
产品长度
29.8 mm
0个相似型号
Z6HYETAN200A000000XX拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S503-K0.21
ABB Control
S504UC-B40
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3HCFFB00B000XC
ABB Control








哦! 它是空的。