Z6HYETBQ200A000000XX详情
ABB Z6HYETBQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
铍铜
Mounting
通孔
Manufacturer Part Number
Z6HYETBQ200A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-55 to 85 °C
性别
Receptacle
产品长度
11.68 mm
Z6HYETBQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。