Z6VKUSBA000A000000XX详情
ABB Z6VKUSBA000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Mounting
表面贴装
Manufacturer Part Number
Z6VKUSBA000A000000XX
Approvals
UL
Manufacturer
ABB
性别
Receptacle
螺距
9.0000 mm
产品长度
18 mm
Z6VKUSBA000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。