ZABCUFBC000A000000XX详情
ABB ZABCUFBC000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Termination Method
Crimp-Crimp
Wire Size
26 AWG
Contact Materials
Beryllium Copper/Copper Alloy
Manufacturer Part Number
ZABCUFBC000A000000XX
Approvals
UL
Manufacturer
ABB
Mounting
FIXED
操作温度
-55 to 150 °C
性别
Plug-Receptacle
电缆长度
0.203 m
ZABCUFBC000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。