ZABPEFBB000A000000XX详情
ABB ZABPEFBB000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Percentage of Resistance Tolerance @ 25C
±25 %
Supplier Package
3225
Description of Terminals
Leadless
Resistance @ 25C
4.6 Ohm
Mounting
表面贴装
Manufacturer Part Number
ZABPEFBB000A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-40 to 125 °C
类型
PTC
引脚数量
2
筛选水平
扩展工业
ZABPEFBB000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。