ZABSEJBF000A000000XX详情
ABB ZABSEJBF000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Materials
铍铜
Manufacturer Part Number
ZABSEJBF000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
类型
SMA适配器
性别
2 Receptacle
阻抗
50 Ohm
产品长度
12.7 mm
ZABSEJBF000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。