ZAF185-70详情
ABB ZAF185-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ZAF185-70
Manufacturer
ABB
Special Features
Terminal type: Screw terminals
RoHS
Non-Compliant
电容量
0.47 uF
产品类别
Contactors
产品长度
1.27 mm
产品宽度
1.27 x 2 x 0.76
0个相似型号
ZAF185-70拓展信息
AF30-30-00-14
ABB Control
AF30-30-00-12
ABB Control
AF30-30-00-13
ABB Control
AF38-30-00-14
ABB Control
AF38-30-00-12
ABB Control
DP30C3P-C
ABB Embedded Power
TF42-3.1
ABB Embedded Power
KC6-40E-07
ABB Embedded Power
BC6-30-10-F01
ABB Embedded Power
ZAE75-88
ABB








哦! 它是空的。