ZANMECAQ200A000000XX详情
ABB ZANMECAQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
磷青铜
Mounting
电缆安装
Manufacturer Part Number
ZANMECAQ200A000000XX
Manufacturer
ABB
Approvals
IEC
操作温度
-55 to 105 °C
性别
Receptacle
产品长度
12.01 mm
ZANMECAQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。