ZANNEEAK200A000000XX详情
ABB ZANNEEAK200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper
Wire Size
22 to 16, 22 AWG
Manufacturer Part Number
ZANNEEAK200A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
DRAWOUT
镀层
Tin
螺柱尺寸
3.5 mm
产品长度
21.49 mm
ZANNEEAK200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。