ZANQEGAQ200A000000XX详情
ABB ZANQEGAQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SMCJ
Peak Pulse Power Dissipation
1500 W
Direction Type
Uni-Directional
Mounting
表面贴装
Manufacturer Part Number
ZANQEGAQ200A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-55 to 150 °C
引脚数量
2
配置
Single
测试电流
1 mA
ESD保护
无
ZANQEGAQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。