ZANREHAF000A000000XX详情
ABB ZANREHAF000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
法兰安装
Manufacturer Part Number
ZANREHAF000A000000XX
Approvals
IEC
Manufacturer
ABB
RoHS
Non-Compliant
类型
TNC
性别
Receptacle
阻抗
50 Ohm
产品长度
37 mm
ZANREHAF000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。