ZANSEJBD000A000000XX详情
ABB ZANSEJBD000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Manufacturer Part Number
ZANSEJBD000A000000XX
Approvals
IEC
Manufacturer
ABB
操作温度
-55 to 85 °C
类型
卡边缘
行数
2
螺距
1.2700 mm
房屋颜色
Brown
ZANSEJBD000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。