ZASDUHAA000A000000XX详情
ABB ZASDUHAA000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Base/Housing Material
PPO (Polyphenylene Oxide)
Contact Materials
磷青铜
Mounting
面板安装
Manufacturer Part Number
ZASDUHAA000A000000XX
Approvals
UL
Manufacturer
ABB
类型
模块耦合器
性别
2 Receptacle
接头数量
6/6 POS
产品长度
14.6 mm
ZASDUHAA000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。