ZBBSEJAQ200A000000XX详情
ABB ZBBSEJAQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Manufacturer Part Number
ZBBSEJAQ200A000000XX
Approvals
IEC
Manufacturer
ABB
性别
RCP
螺距
1.9000 mm
产品长度
36.8 mm
ZBBSEJAQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。