ZBHSEJBC000A000000XX详情
ABB ZBHSEJBC000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
20 to 17, 20 AWG
Contact Materials
Bronze
Mounting
电缆安装
Manufacturer Part Number
ZBHSEJBC000A000000XX
Approvals
IEC
Manufacturer
ABB
性别
Receptacle
屏蔽的
无
产品长度
19.3 mm
ZBHSEJBC000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。