ZBHTEKAQ200A000000XX详情
ABB ZBHTEKAQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
17-16
Contact Materials
Copper Alloy
Mounting
通孔
Manufacturer Part Number
ZBHTEKAQ200A000000XX
Approvals
IEC
Manufacturer
ABB
性别
Receptacle
触点性别
Pin
应力消除
无
产品长度
36.44 mm
ZBHTEKAQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。