ZBSDUHAN200A000000XX详情
ABB ZBSDUHAN200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Nylon
Mounting
面板安装
Manufacturer Part Number
ZBSDUHAN200A000000XX
Approvals
UL
Manufacturer
ABB
性别
Plug
螺距
6.3500 mm
房屋颜色
Black
产品长度
27.43 mm
ZBSDUHAN200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。