ZBSEUJAK200A000000XX详情
ABB ZBSEUJAK200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
PCB
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
通孔
Manufacturer Part Number
ZBSEUJAK200A000000XX
Approvals
UL
Manufacturer
ABB
类型
SMA
性别
Receptacle
阻抗
50 Ohm
产品长度
12.5 mm
ZBSEUJAK200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。