ZBSFUKAK200A000000XX详情
ABB ZBSFUKAK200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SlimSMA
Peak Pulse Power Dissipation
4000 W
Direction Type
Uni-Directional
Mounting
表面贴装
Manufacturer
ABB
Approvals
UL
Manufacturer Part Number
ZBSFUKAK200A000000XX
操作温度
-55 to 175 °C
引脚数量
2
配置
Single
测试电流
10 mA
ESD保护
有
ZBSFUKAK200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。