ZBSMECAD000A000000XX详情
ABB ZBSMECAD000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
17 to 13, 17 AWG
Manufacturer Part Number
ZBSMECAD000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
DRAWOUT
类型
导线引脚
性别
Plug
镀层
Tin
产品长度
28 mm
ZBSMECAD000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。