ZBSMECBC000A000000XX详情
ABB ZBSMECBC000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Wire Size
17 to 15, 17 AWG
Contact Materials
磷青铜
Mounting
电缆安装
Manufacturer Part Number
ZBSMECBC000A000000XX
Approvals
IEC
Manufacturer
ABB
连接器类型
连接器接头和PCB插座
性别
Receptacle
ZBSMECBC000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。