ZBSPEFAQ200A000000XX详情
ABB ZBSPEFAQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PPS (Polyphenylene Sulfide)
Contact Materials
Brass
Mounting
表面贴装
Manufacturer Part Number
ZBSPEFAQ200A000000XX
Approvals
IEC
Manufacturer
ABB
类型
细间距连接器
行数
2
性别
Header
螺距
1.2500 mm
接头数量
30 POS
房屋颜色
Black
ZBSPEFAQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。