ZBSTEKBN200A000000XX详情
ABB ZBSTEKBN200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Termination Method
IDT-IDT
Wire Size
28 AWG
Contact Materials
磷青铜
Manufacturer Part Number
ZBSTEKBN200A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
性别
Receptacle-Receptacle
电缆长度
0.1 m
ZBSTEKBN200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。