ZBVAUCAN200A000000XX详情
ABB ZBVAUCAN200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Desktop
Manufacturer Part Number
ZBVAUCAN200A000000XX
Approvals
UL
Manufacturer
ABB
Usage Level
Commercial grade
操作温度
0 to 60 °C
输出电压
48 V
输出电流
3.44 A
筛选水平
Commercial
ZBVAUCAN200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。