ZBVCUFAD000A000000XX详情
ABB ZBVCUFAD000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Manufacturer Part Number
ZBVCUFAD000A000000XX
Approvals
UL
Manufacturer
ABB
螺距
2.5400 mm
触点性别
Socket
房屋颜色
Black
产品长度
60.44 mm
ZBVCUFAD000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。