ZBVDUHAE000A000000XX详情
ABB ZBVDUHAE000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin-Lead
Body Orientation
直角
Termination Method
IDT
Base/Housing Material
Nylon
Contact Materials
Copper Alloy
Mounting
电缆安装
Manufacturer Part Number
ZBVDUHAE000A000000XX
Approvals
UL
Manufacturer
ABB
操作温度
-55 to 105 °C
性别
Receptacle
螺距
3.9600 mm
房屋颜色
Orange
产品长度
59.44 mm
ZBVDUHAE000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。