ZCHGULAE000A000000XX详情
ABB ZCHGULAE000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
14 to 12, 14 AWG
Tab Size
5.14 mm²
Manufacturer Part Number
ZCHGULAE000A000000XX
Approvals
UL
Manufacturer
ABB
Mounting
DRAWOUT
类型
快速断开终端
性别
Tab
镀层
Tin
ZCHGULAE000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。