ZCHHUNBQ200A000000XX详情
ABB ZCHHUNBQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
1
Body Orientation
Straight
Termination Method
压装
Base/Housing Material
Polyester
Contact Materials
Brass
Mounting
通孔
Manufacturer Part Number
ZCHHUNBQ200A000000XX
Approvals
UL
Manufacturer
ABB
类型
Battery
性别
Pin
接头数量
1 POS
端口的数量
1
ZCHHUNBQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。