ZCNVENBE000A000000XX详情
ABB ZCNVENBE000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size
18 to 14, 18 AWG
Tab Size
5.16 mm²
Manufacturer Part Number
ZCNVENBE000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
类型
快速断开终端
性别
Receptacle
产品长度
18.54 mm
ZCNVENBE000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。