ZCSVENAQ200A000000XX详情
ABB ZCSVENAQ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Termination Method
Solder-Solder
Wire Size
28 AWG
Manufacturer Part Number
ZCSVENAQ200A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
DRAWOUT
性别
Plug-Plug
电缆长度
1.8 m
ZCSVENAQ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。