ZCSVENBJ200A000000XX详情
ABB ZCSVENBJ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
U Style
Termination Method
Crimp
Contact Materials
Brass
Manufacturer Part Number
ZCSVENBJ200A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
FIXED
性别
2 Receptacle
产品长度
33 mm
ZCSVENBJ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。