ZCVHUNBC000A000000XX详情
ABB ZCVHUNBC000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
22 to 18, 22 AWG
Manufacturer Part Number
ZCVHUNBC000A000000XX
Approvals
UL
Manufacturer
ABB
Mounting
FIXED
类型
环形舌片端子
镀层
Tin
螺柱尺寸
6 mm
0个相似型号
ZCVHUNBC000A000000XX拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S503-K0.21
ABB Control
S504UC-B40
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control








哦! 它是空的。