ZCVTEKAF000A000000XX详情
ABB ZCVTEKAF000A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
5.5 V
Termination Method
Solder
Cable Types
光纤
Manufacturer Part Number
ZCVTEKAF000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
DRAWOUT
连接器类型
Lead Assembly
性别
Plug
电缆长度
1 m
ZCVTEKAF000A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。