ZCVUELAK200A000000XX详情
ABB ZCVUELAK200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Manufacturer Part Number
ZCVUELAK200A000000XX
Approvals
IEC
Manufacturer
ABB
类型
无罩头排
行数
2
性别
Header
接头数量
2 POS
ZCVUELAK200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。